Kyocera Corporation 120PF 200V Capacitor SA102A121FAA

Description
CAP CER 120PF 200V NP0 AXIAL Product overview: SA102A121FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A121FAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 120PF 200V NP0 AXIAL Product overview: SA102A121FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A121FAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120PF 200V Capacitor
60-SA102A121FAA
120PF 200V Capacitor 60-SA102A121FAA
CAP CER 120PF 200V NP0 AXIAL Product overview: SA102A121FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A121FAA can be used for catalog matching and distributor lookup.

CAP CER 120PF 200V NP0 AXIAL Product overview: SA102A121FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A121FAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304110-SA102A121FAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304110-SA102A121FAA
Capacitors - Ceramic Capacitors 1304110-SA102A121FAA
Win Source Part Number: 1304110-SA102A121FAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 120 pF Tolerance: ±1% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304110-SA102A121FAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 120 pF
Tolerance: ±1%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SA102A121FAA 1304110-SA102A121FAA
Product Name 120PF 200V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details