KYOCERA AVX Components Corporation Capacitor Ceramic 100Pf 200V, C0G, 20%, Axial; Capacitance Kyocera Avx SA102A101MAR

Description
CAPACITOR CERAMIC 100PF 200V, C0G, 20%, AXIAL; Capacitance:100pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 100PF 200V, C0G, 20%, AXIAL; Capacitance:100pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 200V, C0G, 20%, Axial; Capacitance Kyocera Avx - 65M2011 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 200V, C0G, 20%, Axial; Capacitance Kyocera Avx
65M2011
Capacitor Ceramic 100Pf 200V, C0G, 20%, Axial; Capacitance Kyocera Avx 65M2011
CAPACITOR CERAMIC 100PF 200V, C0G, 20%, AXIAL; Capacitance:100pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 200V, C0G, 20%, AXIAL; Capacitance:100pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA102A101MAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102A101MAR
Capacitors - Ceramic Capacitors SA102A101MAR
CAP CER AXL

CAP CER AXL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 65M2011 SA102A101MAR
Product Name Capacitor Ceramic 100Pf 200V, C0G, 20%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers