Win Source Part Number: 1304353-SA101E333ZAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 0.033 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
0.033µF -20%, +80% 100V Ceramic Capacitor Z5U Axial
Cap Ceramic 0.033uF 100V Z5U -20% to 80% Axial 85°C T/R Product overview: SA101E333ZAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101E333ZAR can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,33
CAP CER 0.033UF 100V Z5U AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304353-SA101E333ZAR | SA101E333ZAR-ND | 60-SA101E333ZAR | 65M2004 | SA101E333ZAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.033uF 100V Capacitor | Capacitor,ceramic,33Nf,100Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts |