Win Source Part Number: 1304128-SA101E103MAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
CAP CER 10000PF 100V Z5U AXIAL Product overview: SA101E103MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101E103MAA can be used for catalog matching and distributor lookup.
10000pF ±20% 100V Ceramic Capacitor Z5U Axial
CAP CER 10000PF 100V Z5U AXIAL
CAP CER 10000PF 100V Z5U AXIAL
CAPACITOR CERAMIC 0.01UF 100V, Z5U, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304128-SA101E103MAA | 60-SA101E103MAA | SA101E103MAA-ND | SA101E103MAA | SA101E103MAA | 29H9858 |
| Product Name | Capacitors - Ceramic Capacitors | 10000PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |