Kyocera Corporation 0.0082uF 100V Capacitor SA101C822JAA

Description
Cap Ceramic 0.0082uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C822JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C822JAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0082uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C822JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C822JAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0082uF 100V Capacitor
60-SA101C822JAA
0.0082uF 100V Capacitor 60-SA101C822JAA
Cap Ceramic 0.0082uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C822JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C822JAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0082uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C822JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C822JAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303760-SA101C822JAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303760-SA101C822JAA
Capacitors - Ceramic Capacitors 1303760-SA101C822JAA
Win Source Part Number: 1303760-SA101C822JAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 8200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1303760-SA101C822JAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 8200 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SA101C822JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C822JAA-ND
Ceramic Capacitors SA101C822JAA-ND
8200pF ±5% 100V Ceramic Capacitor X7R Axial

8200pF ±5% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101C822JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C822JAA
Capacitors - Ceramic Capacitors SA101C822JAA
CAP CER 8200PF 100V X7R AXIAL

CAP CER 8200PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA101C822JAA 1303760-SA101C822JAA SA101C822JAA-ND SA101C822JAA
Product Name 0.0082uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Ceramic Capacitors - 1202001-CK05BX270K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.70E-5 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers