3300pF ±10% 100V Ceramic Capacitor X7R Axial
CAP CER 3300PF 100V X7R AXIAL Product overview: SA101C332KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C332KAR can be used for catalog matching and distributor lookup.
CAP CER 3300PF 100V X7R AXIAL
CAPACITOR CERAMIC 3300PF 100V, X7R, 10%, AXIAL; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, AXIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes
CAP CER 3300PF 100V X7R AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA101C332KAR-ND | 60-SA101C332KAR | SA101C332KAR | 56K3417 | 96M0963 | SA101C332KAR |
| Product Name | Ceramic Capacitors | 3300PF 100V Capacitor | Capacitors - Ceramic Capacitors | Capacitor Ceramic 3300Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx | Ceramic Capacitor 3300Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor; Axial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |