2200pF ±10% 100V Ceramic Capacitor X7R Axial
2200pF ±10% 100V Ceramic Capacitor X7R Axial
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, AXIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes
CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, AXIAL; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes
CAP CER 2200PF 100V X7R AXIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5198-2-ND | 96M0962 | 56K3413 | SA101C222KAR |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 2200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx | Capacitor Ceramic 2200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor; Axial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |