AVX Corporation Ceramic Capacitors SA101C122KAR

Description
1200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C122KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C122KAR-ND
Ceramic Capacitors SA101C122KAR-ND
1200pF ±10% 100V Ceramic Capacitor X7R Axial

1200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101C122KAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA101C122KAR
Capacitors - Ceramic Capacitors SA101C122KAR
CAP CER 1200PF 100V X7R AXIAL

CAP CER 1200PF 100V X7R AXIAL

Supplier's Site
Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 70K4320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
70K4320
Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 70K4320
CAPACITOR CERAMIC 1200PF 100V, X7R, 10%, AXIAL; Capacitance:1200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 100V, X7R, 10%, AXIAL; Capacitance:1200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA101C122KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C122KAR
Ceramic Capacitors SA101C122KAR
CAP CER 1200PF 100V X7R AXIAL

CAP CER 1200PF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA101C122KAR-ND SA101C122KAR 70K4320 SA101C122KAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details