Kyocera Corporation Ceramic Capacitors SA101C122KAA

Description
1200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C122KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C122KAA-ND
Ceramic Capacitors SA101C122KAA-ND
1200pF ±10% 100V Ceramic Capacitor X7R Axial

1200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J7759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J7759
Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J7759
CAPACITOR CERAMIC 1200PF 100V, X7R, 10%, AXIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 1200PF 100V, X7R, 10%, AXIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA101C122KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C122KAA
Capacitors - Ceramic Capacitors SA101C122KAA
CAP CER 1200PF 100V X7R AXIAL

CAP CER 1200PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA101C122KAA-ND 53J7759 SA101C122KAA
Product Name Ceramic Capacitors Capacitor Ceramic 1200Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers