Kyocera Corporation Ceramic Capacitors SA101A681JAR

Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11572-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11572-2-ND
Ceramic Capacitors 478-11572-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

680pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor Ceramic 680Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx - 70K4316 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx
70K4316
Capacitor Ceramic 680Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx 70K4316
CAPACITOR CERAMIC 680PF 100V, C0G, 5%, AXIAL; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 100V, C0G, 5%, AXIAL; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-11572-2-ND 70K4316
Product Name Ceramic Capacitors Capacitor Ceramic 680Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details