Kyocera Corporation Ceramic Capacitors SA101A221KAA

Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A221KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A221KAA-ND
Ceramic Capacitors SA101A221KAA-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101A221KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A221KAA
Capacitors - Ceramic Capacitors SA101A221KAA
CAP CER 220PF 100V NP0 AXIAL

CAP CER 220PF 100V NP0 AXIAL

Supplier's Site
Ceramic Capacitor 220Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 02H4859 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx
02H4859
Ceramic Capacitor 220Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx 02H4859
CERAMIC CAPACITOR 220PF 100V, C0G, 10%, AXIAL, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: No

CERAMIC CAPACITOR 220PF 100V, C0G, 10%, AXIAL, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA101A221KAA-ND SA101A221KAA 02H4859
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 220Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details