Kyocera Corporation Ceramic Capacitors SA055E473ZAC-LG

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA055E473ZAC-LG-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA055E473ZAC-LG-ND
Ceramic Capacitors SA055E473ZAC-LG-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.047µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA055E473ZAC-LG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA055E473ZAC-LG
Capacitors - Ceramic Capacitors SA055E473ZAC-LG
CAP CER 0.047UF 50V Z5U AXIAL

CAP CER 0.047UF 50V Z5U AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SA055E473ZAC-LG-ND SA055E473ZAC-LG
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details