Kyocera Corporation Aluminum - Polymer Capacitors RPA0608331M010K

Description
CAP ALUM POLY 330UF 20% 10V TH
Request a Quote Datasheet
Description
CAP ALUM POLY 330UF 20% 10V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-RPA0608331M010KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RPA0608331M010KCT-ND
Aluminum - Polymer Capacitors 478-RPA0608331M010KCT-ND
CAP ALUM POLY 330UF 20% 10V TH

CAP ALUM POLY 330UF 20% 10V TH

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-RPA0608331M010KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RPA0608331M010KTB-ND
Aluminum - Polymer Capacitors 478-RPA0608331M010KTB-ND
CAP ALUM POLY 330UF 20% 10V TH

CAP ALUM POLY 330UF 20% 10V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-RPA0608331M010KCT-ND
Product Name Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers