Kyocera Corporation Aluminum - Polymer Capacitors RHA1011221M035K

Description
CAP ALUM HYBRID 220UF 20% 35V TH
Request a Quote Datasheet
Description
CAP ALUM HYBRID 220UF 20% 35V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-RHA1011221M035KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RHA1011221M035KCT-ND
Aluminum - Polymer Capacitors 478-RHA1011221M035KCT-ND
CAP ALUM HYBRID 220UF 20% 35V TH

CAP ALUM HYBRID 220UF 20% 35V TH

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-RHA1011221M035KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RHA1011221M035KTB-ND
Aluminum - Polymer Capacitors 478-RHA1011221M035KTB-ND
CAP ALUM HYBRID 220UF 20% 35V TH

CAP ALUM HYBRID 220UF 20% 35V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-RHA1011221M035KCT-ND
Product Name Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers