Kyocera Corporation Aluminum - Polymer Capacitors RHA1009150M080K

Description
CAP ALUM HYBRID 15UF 20% 80V TH
Request a Quote Datasheet
Description
CAP ALUM HYBRID 15UF 20% 80V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-RHA1009150M080KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RHA1009150M080KCT-ND
Aluminum - Polymer Capacitors 478-RHA1009150M080KCT-ND
CAP ALUM HYBRID 15UF 20% 80V TH

CAP ALUM HYBRID 15UF 20% 80V TH

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-RHA1009150M080KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RHA1009150M080KTB-ND
Aluminum - Polymer Capacitors 478-RHA1009150M080KTB-ND
CAP ALUM HYBRID 15UF 20% 80V TH

CAP ALUM HYBRID 15UF 20% 80V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-RHA1009150M080KCT-ND
Product Name Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details