33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 8 J-Lead
The RH range uses high volumetric efficient X7R capacitors in a J style lead frame. The range of components are uncoated and are suitable for input or output filter capacitors in. high frequency DC-DC convertor, automotive, telecom, industrial and military applications. All models are highly reliable and excellent quality.
Capacitance = 33µF
Voltage = 50V dc
Package/Case = RH52
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 10.7 x 10.7 x 8.2mm
Length = 10.7mm
Depth = 10.7mm
Height = 8.2mm
Delivery on production packaging - Box. This product is non-returnable.
The RH range uses high volumetric efficient X7R capacitors in a J style lead frame. The range of components are uncoated and are suitable for input or output filter capacitors in. high frequency DC-DC convertor, automotive, telecom, industrial and military applications. All models are highly reliable and excellent quality.
Capacitance = 33µF
Voltage = 50V dc
Package/Case = RH52
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 10.7 x 10.7 x 8.2mm
Length = 10.7mm
Depth = 10.7mm
Height = 8.2mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 478-6430-ND | 7435539P |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Applications | Bypass | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R |
Capacitance Range | 33 microF | 33 microF |