AVX Corporation RF/Microwave Couplers

Description
Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers are offered in a variety of frequency bands compatible with various types of high frequency wireless systems. Thin-Film Directional Couplers from AVX come in three miniature sizes (0402, 0603, and 0805), offering high directivity, low insertion loss, high isolation, tape and reel, and are surface mountable. Used for balanced amplifiers and signal distribution in wireless communications. AVX has expanded the thin-film directional coupler product line to include the High Directivity LGA Wi-Fi Couplers optimized for Wi-Fi frequencies. The WiFi Bands Couplers are available in 0302, 0402, and 0603 standard sizes that have identical electrical performance. High Directivity couplers and 3dB 90° couplers operate from 400MHz to 6GHz.
Datasheet
Description
Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers are offered in a variety of frequency bands compatible with various types of high frequency wireless systems. Thin-Film Directional Couplers from AVX come in three miniature sizes (0402, 0603, and 0805), offering high directivity, low insertion loss, high isolation, tape and reel, and are surface mountable. Used for balanced amplifiers and signal distribution in wireless communications. AVX has expanded the thin-film directional coupler product line to include the High Directivity LGA Wi-Fi Couplers optimized for Wi-Fi frequencies. The WiFi Bands Couplers are available in 0302, 0402, and 0603 standard sizes that have identical electrical performance. High Directivity couplers and 3dB 90° couplers operate from 400MHz to 6GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/Microwave Couplers -  - AVX Corporation
Fountain Inn, SC, USA
RF/Microwave Couplers
RF/Microwave Couplers
Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers are offered in a variety of frequency bands compatible with various types of high frequency wireless systems. Thin-Film Directional Couplers from AVX come in three miniature sizes (0402, 0603, and 0805), offering high directivity, low insertion loss, high isolation, tape and reel, and are surface mountable. Used for balanced amplifiers and signal distribution in wireless communications. AVX has expanded the thin-film directional coupler product line to include the High Directivity LGA Wi-Fi Couplers optimized for Wi-Fi frequencies. The WiFi Bands Couplers are available in 0302, 0402, and 0603 standard sizes that have identical electrical performance. High Directivity couplers and 3dB 90° couplers operate from 400MHz to 6GHz.

Couplers

AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers are offered in a variety of frequency bands compatible with various types of high frequency wireless systems. Thin-Film Directional Couplers from AVX come in three miniature sizes (0402, 0603, and 0805), offering high directivity, low insertion loss, high isolation, tape and reel, and are surface mountable. Used for balanced amplifiers and signal distribution in wireless communications. AVX has expanded the thin-film directional coupler product line to include the High Directivity LGA Wi-Fi Couplers optimized for Wi-Fi frequencies. The WiFi Bands Couplers are available in 0302, 0402, and 0603 standard sizes that have identical electrical performance. High Directivity couplers and 3dB 90° couplers operate from 400MHz to 6GHz.

Supplier's Site Datasheet

Technical Specifications

  AVX Corporation
Product Category RF Couplers
Product Name RF/Microwave Couplers
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
C20-0667, DIRECTIONAL COUPLER - C20-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details
10.1 dB SMT Bi-Directional Coupler, 800 - 2500 MHz, 50Ω - BDCA-10-25+ - Mini-Circuits
Specs
RF Coupler Type Bi-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
2 suppliers