KYOCERA AVX Components Corporation Q-Bridge Thermal Conductor QB1020A40ESC7

Description
Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard EIA form factors. Q-Bridge provides the designer with the ability to manage thermal conditions by directing heat to a thermal ground plane, heat sink or any other specific thermal point of interest. The inherently low capacitance makes this device virtually transparent at RF / microwave frequencies. This device has the added benefit of offering additional layers of protection to adjacent components from hot spot thermal loads. Q-Bridge provides the benefit of increased overall circuit reliability. Q-Bridge is manufactured using one-piece construction, providing a RoHS compliant SMT package that is fully compatible with high speed automated pickand-place processing. It is available in various EIA case sizes. Custom configurations are also available. Features and Benefits High Thermal Conductivity Low Thermal Resistance Low Capacitance Increases Circuit Reliability RoHS Compliant More efficient thermal management Typical Applications GaN Power Amplifiers High RF Power Amplifiers Filters Synthesizers Industrial Computers Switch Mode Power Supplies Pin and Laser Diodes
Request a Quote Datasheet
Description
Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard EIA form factors. Q-Bridge provides the designer with the ability to manage thermal conditions by directing heat to a thermal ground plane, heat sink or any other specific thermal point of interest. The inherently low capacitance makes this device virtually transparent at RF / microwave frequencies. This device has the added benefit of offering additional layers of protection to adjacent components from hot spot thermal loads. Q-Bridge provides the benefit of increased overall circuit reliability. Q-Bridge is manufactured using one-piece construction, providing a RoHS compliant SMT package that is fully compatible with high speed automated pickand-place processing. It is available in various EIA case sizes. Custom configurations are also available. Features and Benefits High Thermal Conductivity Low Thermal Resistance Low Capacitance Increases Circuit Reliability RoHS Compliant More efficient thermal management Typical Applications GaN Power Amplifiers High RF Power Amplifiers Filters Synthesizers Industrial Computers Switch Mode Power Supplies Pin and Laser Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Bridge Thermal Conductor - QB1020A40ESC7 - Richardson RFPD
Downers Grove, IL, United States
Q-Bridge Thermal Conductor
QB1020A40ESC7
Q-Bridge Thermal Conductor QB1020A40ESC7
Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard EIA form factors. Q-Bridge provides the designer with the ability to manage thermal conditions by directing heat to a thermal ground plane, heat sink or any other specific thermal point of interest. The inherently low capacitance makes this device virtually transparent at RF / microwave frequencies. This device has the added benefit of offering additional layers of protection to adjacent components from hot spot thermal loads. Q-Bridge provides the benefit of increased overall circuit reliability. Q-Bridge is manufactured using one-piece construction, providing a RoHS compliant SMT package that is fully compatible with high speed automated pickand-place processing. It is available in various EIA case sizes. Custom configurations are also available. Features and Benefits High Thermal Conductivity Low Thermal Resistance Low Capacitance Increases Circuit Reliability RoHS Compliant More efficient thermal management Typical Applications GaN Power Amplifiers High RF Power Amplifiers Filters Synthesizers Industrial Computers Switch Mode Power Supplies Pin and Laser Diodes

Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard EIA form factors.

Q-Bridge provides the designer with the ability to manage thermal conditions by directing heat to a thermal ground plane, heat sink or any other specific thermal point of interest. The inherently low capacitance makes this device virtually transparent at RF / microwave frequencies. This device has the added benefit of offering additional layers of protection to adjacent components from hot spot thermal loads.

Q-Bridge provides the benefit of increased overall circuit reliability. Q-Bridge is manufactured using one-piece construction, providing a RoHS compliant SMT package that is fully compatible with high speed automated pickand-place processing. It is available in various EIA case sizes. Custom configurations are also available.

Features and Benefits

  • High Thermal Conductivity
  • Low Thermal Resistance
  • Low Capacitance
  • Increases Circuit Reliability
  • RoHS Compliant
  • More efficient thermal management

Typical Applications

  • GaN Power Amplifiers
  • High RF Power Amplifiers
  • Filters
  • Synthesizers
  • Industrial Computers
  • Switch Mode Power Supplies
  • Pin and Laser Diodes
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number QB1020A40ESC7
Product Name Q-Bridge Thermal Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers