AVX Corporation Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx PRQC8.00SR5010X000

Description
CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx - 55M7858 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx
55M7858
Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx 55M7858
CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx - 97M6407 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx
97M6407
Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx 97M6407
CERAMIC RESONATOR, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 55M7858
Product Name Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-.327-12.5-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 304 MHz
View Details