AVX Corporation Resonators PRQC8.00CR1010V00L

Description
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.02% 500 Ohms 0°C ~ 70°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.02% 500 Ohms 0°C ~ 70°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PRQC8.00CR1010V00LTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.02% 500 Ohms 0°C ~ 70°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 10pF ±0.02% 500 Ohms 0°C ~ 70°C Surface Mount

Buy Now Datasheet
Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx - 38Y8579 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx
38Y8579
Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx 38Y8579
RESONATOR, CERAMIC, 8MHZ, SMD-3; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:550ohm; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, SMD-3; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:550ohm; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx - 38Y8578 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx
38Y8578
Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx 38Y8578
RESONATOR, CERAMIC, 8MHZ, SMD-3; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:550ohm; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, SMD-3; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:550ohm; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number 478-PRQC8.00CR1010V00LTR-ND 38Y8579 PRQC8.00CR1010V00L
Product Name Resonators Resonator, Ceramic, 8Mhz, Smd-3; Frequency Kyocera Avx Resonators
Resonator Type Ceramic Ceramic; RC Resonator Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTBF455E - 036798-ZTBF455E - Win Source Electronics
ECS Inc. International
Specs
Resonator Type Ceramic; Ceramic
Package / Form Factor Surface Mount
Frequency 0.4550 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details
ABM3B MHz Crystal - ABM3B-18.432MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 50 ppm
View Details
7 suppliers