IGBT MODULE 650V 75A 255W MODULE
IGBT MODULE, 2IN1, 650V/75A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 478-PDMB75W6-ND | PDMB75W6 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |