IGBT MOD 1200V 150A 657W MOD
IGBT MODULE, 2IN1, 1200V/150A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 478-PDMB150W12-ND | PDMB150W12 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |