IGBT MOD 1200V 100A 403W MOD
IGBT MODULE, 2IN1, 1200V/100A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 478-PDMB100W12-ND | PDMB100W12 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |