Kyocera Corporation Resonators PBRV4.91MR50Y000

Description
4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRV4.91MR50Y000TR-ND - DigiKey
Thief River Falls, MN, United States
4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 125°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.9100MHZ 15PF SMD

CERAMIC RES 4.9100MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRV4.91MR50Y000TR-ND PBRV4.91MR50Y000
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-250-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 456 MHz
View Details