Kyocera Corporation Oscillators - PBRV4.00MR10Y000 PBRV4.00MR10Y000

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 888592-PBRV4.00MR10Y 000 Series: PBRV-M, Kyocera Operating Temperature Range: -40°C ~ 125°C Features: 4 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.3% -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: 1253-1622-2, 1253-1622-6, 1253-1622-1
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 888592-PBRV4.00MR10Y 000 Series: PBRV-M, Kyocera Operating Temperature Range: -40°C ~ 125°C Features: 4 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.3% -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: 1253-1622-2, 1253-1622-6, 1253-1622-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - PBRV4.00MR10Y000 - 888592-PBRV4.00MR10Y000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - PBRV4.00MR10Y000
888592-PBRV4.00MR10Y000
Oscillators - PBRV4.00MR10Y000 888592-PBRV4.00MR10Y000
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 888592-PBRV4.00MR10Y 000 Series: PBRV-M, Kyocera Operating Temperature Range: -40°C ~ 125°C Features: 4 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.3% -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: 1253-1622-2, 1253-1622-6, 1253-1622-1

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 888592-PBRV4.00MR10Y000
Series: PBRV-M, Kyocera
Operating Temperature Range: -40°C ~ 125°C
Features: 4 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.3% -40°C ~ 125°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.90.0100
Other Part Number: 1253-1622-2, 1253-1622-6, 1253-1622-1

Buy Now Datasheet
Resonators - 478-PBRV4.00MR10Y000TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Resonators Resonators Resonators
Product Number 888592-PBRV4.00MR10Y000 478-PBRV4.00MR10Y000TR-ND PBRV4.00MR10Y000 PBRV4.00MR10Y000
Product Name Oscillators - PBRV4.00MR10Y000 Resonators Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resonator Type Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Oscillators - 510BAA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details