AVX Corporation Resonators PBRC8.00GR50X000

Description
CERAMIC RES 8.0000MHZ SMD
Description
CERAMIC RES 8.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 8.0000MHZ SMD

CERAMIC RES 8.0000MHZ SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number PBRC8.00GR50X000
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-20-33-DU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM12W MHz Crystal - ABM12W-48.0000MHZ-6-B1U-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 10 ppm
View Details
4 suppliers