AVX Corporation Resonators PBRC7.37MR50X000

Description
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC7.37MR50X000TR-ND - DigiKey
Thief River Falls, MN, United States
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Ceramic Resonator, 7.37Mhz, Smd, Full Reel; Frequency Kyocera Avx - 55M7857 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 7.37Mhz, Smd, Full Reel; Frequency Kyocera Avx
55M7857
Ceramic Resonator, 7.37Mhz, Smd, Full Reel; Frequency Kyocera Avx 55M7857
CERAMIC RESONATOR, 7.37MHZ, SMD, FULL REEL; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Load Capacitance:15pF RoHS Compliant: Yes

CERAMIC RESONATOR, 7.37MHZ, SMD, FULL REEL; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Load Capacitance:15pF RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 7.3700MHZ 15PF SMD

CERAMIC RES 7.3700MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 478-PBRC7.37MR50X000TR-ND 55M7857 PBRC7.37MR50X000
Product Name Resonators Ceramic Resonator, 7.37Mhz, Smd, Full Reel; Frequency Kyocera Avx Resonators
Resonator Type Ceramic Ceramic; RC Resonator Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Surface Mount Crystals - ECS-80-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 390 MHz
View Details