Kyocera Corporation Resonators - PBRC6.00HR50X000 PBRC6.00HR50X000

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086389-PBRC6.00HR50 X000 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 30pF Frequency: 6MHz Height: 0.079" (2.00mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086389-PBRC6.00HR50 X000 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 30pF Frequency: 6MHz Height: 0.079" (2.00mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PBRC6.00HR50X000 - 1086389-PBRC6.00HR50X000 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - PBRC6.00HR50X000
1086389-PBRC6.00HR50X000
Resonators - PBRC6.00HR50X000 1086389-PBRC6.00HR50X000
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086389-PBRC6.00HR50 X000 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 30pF Frequency: 6MHz Height: 0.079" (2.00mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1086389-PBRC6.00HR50X000
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Mounting: SMD (SMT)
Capacitance: 30pF
Frequency: 6MHz
Height: 0.079" (2.00mm)
Frequency Stability: ±0.5%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Resonators - 478-PBRC6.00HR50X000TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.5% -40°C ~ 85°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 30pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonator, Smd, 6.00Mhz; Frequency Kyocera - 50M4460 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Smd, 6.00Mhz; Frequency Kyocera
50M4460
Resonator, Smd, 6.00Mhz; Frequency Kyocera 50M4460
RESONATOR, SMD, 6.00MHZ; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

RESONATOR, SMD, 6.00MHZ; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 6.0000MHZ 30PF SMD

CERAMIC RES 6.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number 1086389-PBRC6.00HR50X000 478-PBRC6.00HR50X000TR-ND 50M4460 PBRC6.00HR50X000
Product Name Resonators - PBRC6.00HR50X000 Resonators Resonator, Smd, 6.00Mhz; Frequency Kyocera Resonators
Resonator Type Ceramic; Ceramic Ceramic RC Resonator Ceramic
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Frequency 6 MHz 6 MHz 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1108TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, No Lead
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ABLS MHz Crystal - ABLS-3.6864MHZ-L4Q-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 3.69 MHz
Frequency Stability 100 ppm
View Details
8 suppliers