Kyocera Corporation Resonators - PBRC6.00HR PBRC6.00HR

Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 833397-PBRC6.00HR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 833397-PBRC6.00HR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - PBRC6.00HR - 833397-PBRC6.00HR - Win Source Electronics
Laguna Hills, CA, United States
Resonators - PBRC6.00HR
833397-PBRC6.00HR
Resonators - PBRC6.00HR 833397-PBRC6.00HR
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 833397-PBRC6.00HR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Kyocera Kinseki Corpotation
Win Source Part Number: 833397-PBRC6.00HR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 833397-PBRC6.00HR
Product Name Resonators - PBRC6.00HR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-20.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
ABS10 kHz Crystal (Tuning Fork) - ABS10-32.768KHZ-7-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 7 pF
View Details
6 suppliers