Kyocera Corporation Resonators - PBRC4.00GR PBRC4.00GR

Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 833395-PBRC4.00GR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 833395-PBRC4.00GR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - PBRC4.00GR - 833395-PBRC4.00GR - Win Source Electronics
Laguna Hills, CA, United States
Resonators - PBRC4.00GR
833395-PBRC4.00GR
Resonators - PBRC4.00GR 833395-PBRC4.00GR
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 833395-PBRC4.00GR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Kyocera Kinseki Corpotation
Win Source Part Number: 833395-PBRC4.00GR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 833395-PBRC4.00GR
Product Name Resonators - PBRC4.00GR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR1-6.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Frequency 7 to 13 MHz
View Details