AVX Corporation Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx PBRC-8.00HR

Description
CERAMIC RESONATOR, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx - 96M0959 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx
96M0959
Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx 96M0959
CERAMIC RESONATOR, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 96M0959
Product Name Ceramic Resonator, 8Mhz, Smd; Frequency Kyocera Avx
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Oscillators - ECS-3225MVQ-240-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Frequency 16 to 50 MHz
View Details