Kyocera Corporation Resonators - PBRC-8.00AR PBRC-8.00AR

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086390-PBRC-8.00AR Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Impedance: 30 Ohm Frequency: 8MHz Height: 0.091" (2.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086390-PBRC-8.00AR Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Impedance: 30 Ohm Frequency: 8MHz Height: 0.091" (2.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PBRC-8.00AR - 1086390-PBRC-8.00AR - Win Source Electronics
Laguna Hills, CA, United States
Resonators - PBRC-8.00AR
1086390-PBRC-8.00AR
Resonators - PBRC-8.00AR 1086390-PBRC-8.00AR
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086390-PBRC-8.00AR Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Impedance: 30 Ohm Frequency: 8MHz Height: 0.091" (2.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1086390-PBRC-8.00AR
Packaging: Reel - TR
Type: Ceramic
Mounting: SMD (SMT)
Impedance: 30 Ohm
Frequency: 8MHz
Height: 0.091" (2.30mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 80°C
Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resonators - 478-PBRC-8.00AR-ND - DigiKey
Thief River Falls, MN, United States
8MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

8MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-8.00AR
CERAMIC RES 8.0000MHZ SMD

CERAMIC RES 8.0000MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number 1086390-PBRC-8.00AR 478-PBRC-8.00AR-ND PBRC-8.00AR
Product Name Resonators - PBRC-8.00AR Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Surface Mount Crystals - ECS-.327-CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details