Kyocera Corporation Resonators PBRC-7.37AR

Description
7.37MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
7.37MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-7.37AR-ND - DigiKey
Thief River Falls, MN, United States
7.37MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-7.37AR
CERAMIC RES 7.3700MHZ SMD

CERAMIC RES 7.3700MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 478-PBRC-7.37AR-ND PBRC-7.37AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details