Kyocera Corporation Resonators PBRC-5.00BR

Description
5MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
5MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-5.00BR-ND - DigiKey
Thief River Falls, MN, United States
5MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-5.00BR
CERAMIC RES 5.0000MHZ 33PF SMD

CERAMIC RES 5.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-5.00BR-ND PBRC-5.00BR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonators - ZTB350D-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 7.70mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 351 MHz
View Details