Kyocera Corporation Resonators PBRC-4.91BR

Description
4.91MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
4.91MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-4.91BR-ND - DigiKey
Thief River Falls, MN, United States
4.91MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-4.91BR
CERAMIC RES 4.9100MHZ 33PF SMD

CERAMIC RES 4.9100MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-4.91BR-ND PBRC-4.91BR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34B-C-TR9 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ABM3B MHz Crystal - ABM3B-12.288MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
7 suppliers