Kyocera Corporation Resonators PBRC-3.60AR

Description
3.6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-3.60AR-ND - DigiKey
Thief River Falls, MN, United States
3.6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

3.6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-3.60AR
CERAMIC RES 3.6000MHZ SMD

CERAMIC RES 3.6000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-3.60AR-ND PBRC-3.60AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-8-47-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
AB MHz Crystal - AB-8.192MHZ-B2 - Abracon, LLC
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 8.19 MHz
View Details
5 suppliers