Kyocera Corporation Resonators PBRC-3.58BR

Description
3.58MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.58MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-3.58BR-ND - DigiKey
Thief River Falls, MN, United States
3.58MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-3.58BR
CERAMIC RES 3.5800MHZ 33PF SMD

CERAMIC RES 3.5800MHZ 33PF SMD

Supplier's Site
Ceramic Resonator, 3.58Mhz, Smd, Full Reel; Frequency Kyocera Avx - 67H2942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 3.58Mhz, Smd, Full Reel; Frequency Kyocera Avx
67H2942
Ceramic Resonator, 3.58Mhz, Smd, Full Reel; Frequency Kyocera Avx 67H2942
CERAMIC RESONATOR, 3.58MHZ, SMD, FULL REEL; Frequency:3.58MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Load Capacitance:33pF RoHS Compliant: Yes

CERAMIC RESONATOR, 3.58MHZ, SMD, FULL REEL; Frequency:3.58MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Load Capacitance:33pF RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 3.58Mhz, Smd; Frequency Kyocera Avx - 78R4176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 3.58Mhz, Smd; Frequency Kyocera Avx
78R4176
Ceramic Resonator, 3.58Mhz, Smd; Frequency Kyocera Avx 78R4176
CERAMIC RESONATOR, 3.58MHZ, SMD; Frequency:3.58MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

CERAMIC RESONATOR, 3.58MHZ, SMD; Frequency:3.58MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number 478-PBRC-3.58BR-ND PBRC-3.58BR 67H2942
Product Name Resonators Resonators Ceramic Resonator, 3.58Mhz, Smd, Full Reel; Frequency Kyocera Avx
Resonator Type Ceramic Ceramic Ceramic; RC Resonator
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-12R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABM8G MHz Crystal - ABM8G-24.576MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 30 ppm
View Details
4 suppliers