Kyocera Corporation Resonators - PBRC-3.58AR PBRC-3.58AR

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086387-PBRC-3.58AR Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Impedance: 30 Ohm Frequency: 3.58MHz Height: 0.091" (2.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086387-PBRC-3.58AR Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Impedance: 30 Ohm Frequency: 3.58MHz Height: 0.091" (2.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PBRC-3.58AR - 1086387-PBRC-3.58AR - Win Source Electronics
Laguna Hills, CA, United States
Resonators - PBRC-3.58AR
1086387-PBRC-3.58AR
Resonators - PBRC-3.58AR 1086387-PBRC-3.58AR
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1086387-PBRC-3.58AR Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Impedance: 30 Ohm Frequency: 3.58MHz Height: 0.091" (2.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1086387-PBRC-3.58AR
Packaging: Reel - TR
Type: Ceramic
Mounting: SMD (SMT)
Impedance: 30 Ohm
Frequency: 3.58MHz
Height: 0.091" (2.30mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 80°C
Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resonators - 478-PBRC-3.58AR-ND - DigiKey
Thief River Falls, MN, United States
3.58MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-3.58AR
CERAMIC RES 3.5800MHZ SMD

CERAMIC RES 3.5800MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 1086387-PBRC-3.58AR 478-PBRC-3.58AR-ND PBRC-3.58AR
Product Name Resonators - PBRC-3.58AR Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 3.58 MHz 3.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-286.363-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 28.64 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1082085-NH25M22TA-10M-NSA3566A - Win Source Electronics
Specs
Resonator Type OCXO
Package / Form Factor Surface Mount; 7-SMD, No Lead
Frequency 10 MHz
View Details
2 suppliers