3.18MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount
CERAMIC RES 3.1800MHZ 33PF SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | 478-PBRC-3.18BR-ND | PBRC-3.18BR |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free; Built-in Capacitor |