Kyocera Corporation Resonators PBRC-2.50AR

Description
2.5MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2.5MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-2.50AR-ND - DigiKey
Thief River Falls, MN, United States
2.5MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

2.5MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-2.50AR
CERAMIC RES 2.5000MHZ SMD

CERAMIC RES 2.5000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-2.50AR-ND PBRC-2.50AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-10.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 448 MHz
View Details