Kyocera Corporation Resonators PBRC-2.45BR

Description
2.45MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2.45MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-2.45BR-ND - DigiKey
Thief River Falls, MN, United States
2.45MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

2.45MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-2.45BR
CERAMIC RES 2.4500MHZ 33PF SMD

CERAMIC RES 2.4500MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-2.45BR-ND PBRC-2.45BR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-50-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 5 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM11AIG MHz Crystal - ABM11AIG-26.000MHZ-4Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 50 ppm
View Details
4 suppliers