Kyocera Corporation Resonators PBRC-2.45AR

Description
2.45MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2.45MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-2.45AR-ND - DigiKey
Thief River Falls, MN, United States
2.45MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

2.45MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-2.45AR
CERAMIC RES 2.4500MHZ SMD

CERAMIC RES 2.4500MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-2.45AR-ND PBRC-2.45AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM3B MHz Crystal - ABM3B1-32.000MHZ-10-B4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 30 ppm
View Details
4 suppliers