KYOCERA AVX Components Corporation Ceramic Resonator, 10Mhz, Smd; Frequency Kyocera Avx PBRC-10.00HR

Description
CERAMIC RESONATOR, 10MHZ, SMD; Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 10MHZ, SMD; Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 10Mhz, Smd; Frequency Kyocera Avx - 96M0953 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 10Mhz, Smd; Frequency Kyocera Avx
96M0953
Ceramic Resonator, 10Mhz, Smd; Frequency Kyocera Avx 96M0953
CERAMIC RESONATOR, 10MHZ, SMD; Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 10MHZ, SMD; Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 10Mhz, Smd, Full Reel; Frequency Kyocera Avx - 53J7431 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 10Mhz, Smd, Full Reel; Frequency Kyocera Avx
53J7431
Ceramic Resonator, 10Mhz, Smd, Full Reel; Frequency Kyocera Avx 53J7431
CERAMIC RESONATOR, 10MHZ, SMD, FULL REEL; Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

CERAMIC RESONATOR, 10MHZ, SMD, FULL REEL; Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resonators Resonators
Product Number 96M0953 53J7431
Product Name Ceramic Resonator, 10Mhz, Smd; Frequency Kyocera Avx Ceramic Resonator, 10Mhz, Smd, Full Reel; Frequency Kyocera Avx
Resonator Type Ceramic; RC Resonator Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1807-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABS25 kHz Crystal (Tuning Fork) - ABS25-32.768KHZ-4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
6 suppliers