KYOCERA AVX Components Corporation 960MHz 2200MHz 2700MHz Rf Antenna P822602

Description
Antenna Embedded 4.4dBi Gain 960MHz/2200MHz/2700M Hz 7-Pin T/R Product overview: P822602 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 2200MHz, 2700MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 2200MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P822602 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Embedded 4.4dBi Gain 960MHz/2200MHz/2700M Hz 7-Pin T/R Product overview: P822602 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 2200MHz, 2700MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 2200MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P822602 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
960MHz 2200MHz 2700MHz Rf Antenna - 875-P822602 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHz 2200MHz 2700MHz Rf Antenna
875-P822602
960MHz 2200MHz 2700MHz Rf Antenna 875-P822602
Antenna Embedded 4.4dBi Gain 960MHz/2200MHz/2700M Hz 7-Pin T/R Product overview: P822602 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 2200MHz, 2700MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 2200MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P822602 can be used for catalog matching and distributor lookup.

Antenna Embedded 4.4dBi Gain 960MHz/2200MHz/2700MHz 7-Pin T/R Product overview: P822602 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 2200MHz, 2700MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 2200MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P822602 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 478-P822602TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P822602TR-ND
RF Antennas 478-P822602TR-ND
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-P822602CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P822602CT-ND
RF Antennas 478-P822602CT-ND
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx - 22AJ1961 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx
22AJ1961
Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx 22AJ1961
EMBEDDED ANTENNA, 3.3-3.8GHZ, 2.8DBI; Antenna Type:Embedded; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:2.8dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

EMBEDDED ANTENNA, 3.3-3.8GHZ, 2.8DBI; Antenna Type:Embedded; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:2.8dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 875-P822602 478-P822602TR-ND 22AJ1961
Product Name 960MHz 2200MHz 2700MHz Rf Antenna RF Antennas Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
Primary Frequency Range 700.0 to 2700.0 MHz 3300.0 to 3800.0 MHz
Gain 1.1 to 3.9 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers