AVX Corporation SMT Antennas P822601

Description
Universal Broadband FR4 Embedded LTE / L
Request a Quote Datasheet
Description
Universal Broadband FR4 Embedded LTE / L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2024205 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024205
SMT Antennas 2024205
Universal Broadband FR4 Embedded LTE / L

Universal Broadband FR4 Embedded LTE / L

Supplier's Site
SMT Antennas - 2024204 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024204
SMT Antennas 2024204
Universal Broadband FR4 Embedded LTE / L

Universal Broadband FR4 Embedded LTE / L

Supplier's Site
RF Antennas - 478-P822601TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P822601TR-ND
RF Antennas 478-P822601TR-ND
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-P822601CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P822601CT-ND
RF Antennas 478-P822601CT-ND
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
SMD 960MHz 2200MHz 2700MHz Rf Antenna - 875-P822601 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 960MHz 2200MHz 2700MHz Rf Antenna
875-P822601
SMD 960MHz 2200MHz 2700MHz Rf Antenna 875-P822601
Antenna Embedded 4.4dBi Gain 960MHz/2200MHz/2700M Hz 7-Pin SMD T/R Product overview: P822601 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 960MHz, 2200MHz, 2700MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 960MHz, 2200MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P822601 can be used for catalog matching and distributor lookup.

Antenna Embedded 4.4dBi Gain 960MHz/2200MHz/2700MHz 7-Pin SMD T/R Product overview: P822601 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 960MHz, 2200MHz, 2700MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 960MHz, 2200MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P822601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx - 22AJ1960 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx
22AJ1960
Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx 22AJ1960
EMBEDDED ANTENNA, 3.3-3.8GHZ, 2.8DBI; Antenna Type:Embedded; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:2.8dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

EMBEDDED ANTENNA, 3.3-3.8GHZ, 2.8DBI; Antenna Type:Embedded; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:2.8dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2024205 478-P822601TR-ND 875-P822601 22AJ1960
Product Name SMT Antennas RF Antennas SMD 960MHz 2200MHz 2700MHz Rf Antenna Embedded Antenna, 3.3-3.8Ghz, 2.8Dbi; Antenna Type Kyocera Avx
Primary Frequency Range 1700.0 to ? MHz 700.0 to 2700.0 MHz 3300.0 to 3800.0 MHz
Gain 4.4 dB 1.1 to 3.9 dB 2.8 dB
Form Factor / Mounting Internal
Technology Type Dipole Flat Bar
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details