Cap Niobium 470uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD477M004R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 4V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD477M004R0100 can be used for catalog matching and distributor lookup.
CAP NIOB OXIDE 470UF 20% 4V 2917
470µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 100 mOhms
CAP NIOB OXIDE 470UF 20% 4V 2917
CAP NIOB OXIDE 470UF 20% 4V 2917
CAP NIOB OXIDE 470UF 20% 4V 2917
CAPACITOR NIOBIUM OXIDE 470UF, 4V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP, 470µF, 4V, 20%, 2917, SMD; Capacitance:470µF; Voltage Rating:4V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.1ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOSD477M004R0100 | 478-NOSD477M004R0100CT-ND | 478-NOSD477M004R0100DKR-ND | NOSD477M004R0100 | NOSD477M004R0100 | 95M6963 | 15P2259 |
| Product Name | Automotive SMD 470uF 4V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 470Uf, 4V, 20%, 2917; Capacitance Kyocera Avx | Cap, 470Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts | 4 volts | 4 volts |