Kyocera Corporation Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx NOJW336M006RWJ

Description
CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx - 64M1232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx
64M1232
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx 64M1232
CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64M1232
Product Name Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide
Electrostatic Capacitors Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details