KYOCERA AVX Components Corporation Capacitor Niobium Oxide 680Uf, 4V, 20%, 2924, Full Reel; Capacitance Kyocera Avx NOJV687M004SWJ

Description
CAPACITOR NIOBIUM OXIDE 680UF, 4V, 20%, 2924, FULL REEL; Capacitance:680µF; Voltage(DC):4V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes
Description
CAPACITOR NIOBIUM OXIDE 680UF, 4V, 20%, 2924, FULL REEL; Capacitance:680µF; Voltage(DC):4V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 680Uf, 4V, 20%, 2924, Full Reel; Capacitance Kyocera Avx - 53J7363 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 680Uf, 4V, 20%, 2924, Full Reel; Capacitance Kyocera Avx
53J7363
Capacitor Niobium Oxide 680Uf, 4V, 20%, 2924, Full Reel; Capacitance Kyocera Avx 53J7363
CAPACITOR NIOBIUM OXIDE 680UF, 4V, 20%, 2924, FULL REEL; Capacitance:680µF; Voltage(DC):4V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 680UF, 4V, 20%, 2924, FULL REEL; Capacitance:680µF; Voltage(DC):4V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53J7363
Product Name Capacitor Niobium Oxide 680Uf, 4V, 20%, 2924, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details