KYOCERA AVX Components Corporation Capacitors - Niobium Oxide Capacitors NOJC686M010SWJ

Description
CAP NIOB OXID 68UF 20% 10V 2312
Description
CAP NIOB OXID 68UF 20% 10V 2312

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Niobium Oxide Capacitors - NOJC686M010SWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJC686M010SWJ
Capacitors - Niobium Oxide Capacitors NOJC686M010SWJ
CAP NIOB OXID 68UF 20% 10V 2312

CAP NIOB OXID 68UF 20% 10V 2312

Supplier's Site
Capacitor Niobium Oxide 68Uf, 10V, 20%, 2312, Full Reel; Capacitance Kyocera Avx - 95M6959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 68Uf, 10V, 20%, 2312, Full Reel; Capacitance Kyocera Avx
95M6959
Capacitor Niobium Oxide 68Uf, 10V, 20%, 2312, Full Reel; Capacitance Kyocera Avx 95M6959
CAPACITOR NIOBIUM OXIDE 68UF, 10V, 20%, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):10V; ESR:0.5ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 68UF, 10V, 20%, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):10V; ESR:0.5ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NOJC686M010SWJ 95M6959
Product Name Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 68Uf, 10V, 20%, 2312, Full Reel; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details