AVX Corporation Connectors,Interconnects NOJC336M010RWJ

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Active Capacitance: 82µF Tolerance: ±0.25% Voltage - Rated: 8V Current - Leakage: 4.4 µA Mounting Type: Rivet Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads Height - Seated (Max): 0.042" (1.06mm) Operating Temperature: -40°C ~ 85°C Supplier Device Package: 20-QFN (6x6)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Active Capacitance: 82µF Tolerance: ±0.25% Voltage - Rated: 8V Current - Leakage: 4.4 µA Mounting Type: Rivet Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads Height - Seated (Max): 0.042" (1.06mm) Operating Temperature: -40°C ~ 85°C Supplier Device Package: 20-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Active Capacitance: 82µF Tolerance: ±0.25% Voltage - Rated: 8V Current - Leakage: 4.4 µA Mounting Type: Rivet Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads Height - Seated (Max): 0.042" (1.06mm) Operating Temperature: -40°C ~ 85°C Supplier Device Package: 20-QFN (6x6)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Active
Capacitance: 82µF
Tolerance: ±0.25%
Voltage - Rated: 8V
Current - Leakage: 4.4 µA
Mounting Type: Rivet
Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Height - Seated (Max): 0.042" (1.06mm)
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 20-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details